EN
  • EN
  • DE

DSC6111CI2A-020.0000

Part No DSC6111CI2A-020.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 3.2X2.5MM / 20 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343352-DSC6111CI2A-020.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-020.0000 CAD Model

Description

Product Overview

The DSC6111CI2A-020.0000 is a high-performance MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and precision for a wide range of electronic applications. This compact, integrated device is part of Microchip's extensive line of silicon timing solutions that cater to the growing demands for higher performance and lower power consumption in modern electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 20.0000 MHz, providing a stable clock output that is essential for timing-critical applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various low-power designs and applications.
  • Stability: With an excellent frequency stability, the DSC6111CI2A-020.0000 ensures reliable performance under varying environmental conditions.
  • Form Factor: The device comes in a compact industry-standard 4-SMD, no lead package, facilitating easy integration into space-constrained designs.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, ensuring easy interfacing with other components in a system.
  • Temperature Range: The oscillator is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications where temperatures can vary widely.

Applications

The DSC6111CI2A-020.0000 is ideal for use in a variety of applications that require a stable and precise clock source. These include:

  • Wireless communication systems
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111CI2A-020.0000 is no exception. The oscillator is rigorously tested to meet the high standards expected by industry professionals, ensuring dependable performance in a variety of conditions.

In summary, the DSC6111CI2A-020.0000 from Microchip Technology is a sophisticated and reliable MEMS oscillator that offers the precision and stability needed for today's advanced electronic systems. Its compact form factor, wide temperature range, and low power consumption make it an excellent choice for designers looking to optimize their applications for both performance and efficiency.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess