EN
  • EN
  • DE

CF25301D0R0-05-NH

Part No CF25301D0R0-05-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connectors
Description CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Cvilux USA
Series CF25
Package Tape & Reel
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 30
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.087" (2.20mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Actuator Material Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Natural
Actuator Color Black
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2987-CF25301D0R0-05-NHDKR,2987-CF25301D0R0-05-NHTR,2987-CF25301D0R0-05-NHCT
Standard Package 2,000
Win Source Part Number 1206329-CF25301D0R0-05-NH
Ultra Librarian 3D Model Ultra Librarian CF25301D0R0-05-NH CAD Model

Description

The CF25301D0R0-05-NH is a connector from the CF25 series, with 30 positions and a pitch of 0.020" (0.50mm).

  • Positions: 30
  • Pitch: 0.020" (0.50mm)
  • Features: Solder Retention, Zero Insertion Force (ZIF)
  • Termination: Solder
  • Contact Finish: Tin
  • Contact Finish Thickness: Not Specified
  • Package: Tape & Reel
  • Standard Packages: 2,000
  • Voltage Rating: 50V
  • Height Above Board: 0.087" (2.20mm)
  • Type: Flat Flex FFC, FPC
  • Connector/Contact Type: Contacts, Bottom
  • FFC, FCB Thickness: 0.30mm
  • Locking Feature: Slide Lock
  • Cable End Type: Straight
  • Housing Material: Polyamide (PA6T), Nylon 6T, Glass-Filled, Halogen-Free
  • Actuator Material: Polyamide (PA6T), Nylon 6T, Glass-Filled, Halogen-Free
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Natural
  • Actuator Color: Black
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 0.5A
  • HTSUS: 8536.69.4040
  • Manufacturer: Cvilux USA

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess