EN
  • EN
  • DE

503480-0600

Part No 503480-0600
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch Easy-On BackFlip FPC Connector, 1.00mm (.039") Height, Right Angle, SMT, Dual Contact
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815655-503480-0600
Ultra Librarian 3D Model Ultra Librarian 503480-0600 CAD Model

Description

The Molex 503480-0600 is a Flat Flex Cable (FFC) designed for connecting electronic components in tight spaces where flexibility and high-density connections are required. Manufactured by Molex, a leading provider of interconnect solutions, this FFC cable provides a reliable and compact solution for signal and power transmission. The 6-circuit configuration and 0.5mm pitch make it suitable for a variety of applications.

Applications

  • LCD Displays: Used to connect LCD panels to the main board in laptops, monitors, and televisions.
  • Printers: Employed in printers to connect print heads, scanners, and other moving parts to the control board.
  • Mobile Devices: Incorporated into smartphones, tablets, and other mobile devices to connect cameras, displays, and other internal components.
  • Automotive Electronics: Used in automotive dashboards and infotainment systems for connecting various modules.
  • Medical Equipment: Utilized in medical devices where space is limited and flexible connections are required.

Features

  • Flat Flex Cable (FFC): Provides a flexible and space-saving solution for connecting electronic components.
  • 6 Circuits: Features six independent conductors for signal and power transmission.
  • 0.5mm Pitch: Offers a high-density connection with a 0.5mm conductor pitch.
  • Durable Construction: Constructed from high-quality materials to withstand bending and flexing.
  • Easy Termination: Designed for easy termination with compatible connectors.
  • Shielding Options: Available with shielding options to minimize electromagnetic interference (EMI).

Benefits

  • Space Saving: Flat flex design allows for use in tight spaces where traditional wiring is not feasible.
  • Flexible Connection: Provides a flexible connection that can withstand bending and flexing without signal loss.
  • High Density: 0.5mm pitch allows for a high number of connections in a small area.
  • Reliable Performance: High-quality materials ensure reliable signal and power transmission.
  • Easy Assembly: Simple termination process simplifies assembly and reduces manufacturing costs.
  • EMI Protection: Shielding options provide protection against electromagnetic interference, ensuring signal integrity.

The Molex 503480-0600 FFC is designed to meet industry standards for electrical safety and performance. Its construction includes features that enhance its durability and reliability, such as reinforced insulation and secure terminations. The cable's design allows for easy routing and bending, facilitating integration into complex electronic assemblies. Its compact size makes it suitable for use in a wide range of portable and handheld devices.

You May Also Be Interested in

TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Omron
CONN FPC BOTTOM 10POS 0.50MM R/A / 10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC VERT 16POS 0.50MM SMD / 16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $0.8166
Amphenol
CONN FFC TOP 39POS 0.30MM R/A / 39 Position FFC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC 8POS 0.50MM R/A / 8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7128
AVX Corp/Kyocera Corp
FPC 0.5MM / 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
JST Sales America Inc.
CONN FFC VERT 30POS 1.00MM SMD / 30 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess