EN
  • EN
  • DE

ADG619BRM

Part No ADG619BRM
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS +-5 V/ +5V 4 OHM SINGLE SPDT SWITCHES | IC SWITCH SPDT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 6.5Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
Supply Voltage , Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 120ns, 75ns
-3db Bandwidth 190MHz
Charge Injection 110pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -67dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG619
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140356-ADG619BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG619BRM CAD Model

Description

Analog Devices Inc. ADG619BRM Overview

The ADG619BRM from Analog Devices Inc. is a precision monolithic CMOS device with dual single-pole, double-throw (SPDT) switches. This high-performance component is designed for use in a variety of applications, including communication systems, data acquisition, and audio signal routing. With its compact MSOP (Micro Small Outline Package) footprint, the ADG619BRM is ideal for space-constrained applications where efficient use of board space is essential.

Key Features

  • Low On-Resistance: The ADG619BRM boasts an exceptionally low on-resistance (RON) typically around 4 ohms, which remains flat over the full analog signal range. This ensures excellent linearity and minimal signal distortion, making it suitable for precision analog applications.
  • Single Supply Operation: This device is capable of operating from a single +3 V to +5 V supply, which simplifies power supply design and allows for easy integration into existing systems.
  • Low Power Consumption: The ADG619BRM features a low power consumption, drawing less than 1 µW of power when not switching, making it an energy-efficient choice for battery-operated devices.
  • Fast Switching Times: With switching times in the nanosecond range, the ADG619BRM provides quick response times, which is crucial for high-speed data and signal processing applications.
  • High Off Isolation: The device offers high off isolation, which minimizes crosstalk between channels and is beneficial in multiplexing applications.
  • Enhanced Durability: Rated for extended temperature ranges, the ADG619BRM is designed to perform reliably in harsh environments, making it suitable for industrial and automotive applications.

Applications

The versatility of the ADG619BRM allows it to be used in various applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Relay Replacement

In summary, the ADG619BRM from Analog Devices Inc. is a robust, high-performance switch that offers precision, efficiency, and reliability for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,316 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess