EN
  • EN
  • DE

43045-0800

Part No 43045-0800
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT 3.0 RA HDR W/TH DR TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851531-43045-0800
Ultra Librarian 3D Model Ultra Librarian 43045-0800 CAD Model

Description

The Molex 43045-0800 is a Micro-Fit 3.0™ connector header designed for secure and reliable wire-to-board connections. Its eight-circuit, dual-row configuration delivers high signal density in a compact footprint. The positive locking mechanism ensures a secure mating connection, making it ideal for applications where vibration or accidental disconnections are a concern.

Applications:

  • Industrial Equipment
  • Robotics
  • Medical Devices
  • Automotive Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • Power Supplies

Features:

  • Micro-Fit 3.0™ Interface: Provides a compact, high-density connection solution.
  • Eight Circuits: Supports multiple signal or power lines within a single connector.
  • Dual-Row Design: Maximizes circuit density while maintaining a small form factor.
  • Through-Hole Termination: Offers a robust and reliable connection to the printed circuit board (PCB).
  • Positive Locking: Ensures secure mating with compatible receptacles, preventing accidental disconnections.
  • High-Temperature Thermoplastic Housing: Withstands high temperatures during soldering processes.
  • Polarization Feature: Prevents mismating, ensuring correct connections every time.

Benefits:

  • Increased Reliability: Positive locking and robust construction minimize the risk of connection failures.
  • Space Savings: The compact Micro-Fit 3.0™ design allows for higher density packaging, reducing overall system size.
  • Simplified Assembly: Through-hole termination makes soldering easy and efficient.
  • Versatile Applications: Suitable for a wide range of industries and applications due to its compact size, secure locking, and high-temperature resistance.
  • Reduced Downtime: Secure connections minimize the risk of accidental disconnections, reducing downtime and maintenance costs.
  • Error Prevention: Polarization feature prevents incorrect mating, protecting sensitive electronic components.

Additional Details:

The Molex 43045-0800 is designed to mate with the Molex Micro-Fit 3.0™ receptacle series. It has a current rating of up to 5.0A per circuit. The housing material is high-temperature thermoplastic, compatible with reflow soldering processes. It meets industry standards for flammability and environmental compliance (RoHS compliant).

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.4803
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3813 $51.4755
320+ $0.3128 $100.0960
495+ $0.3031 $150.0345
685+ $0.2933 $200.9105
885+ $0.2835 $250.8975
1,185+ $0.2542 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,330 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess