EN
  • EN
  • DE

MAX13301AUM/V+T

Part No MAX13301AUM/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 4-CH Stereo 160W Class-D Automotive 48-Pin TSSOP EP T/R / IC AUDIO AMP 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 4 Ohm
Operating Supply Voltage 6 V ~ 25.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 125°C (TA)
Manufacturer Package 48-TSSOP
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 785313-MAX13301AUM/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13301
Introduction Date June 24, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX13301AUM/V+T CAD Model

Description

Maxim Integrated's MAX13301AUM/V+T Automotive Audio Amplifier

The MAX13301AUM/V+T from Maxim Integrated is a sophisticated, high-performance audio amplifier designed specifically for automotive applications. This compact, integrated circuit enhances the audio experience in vehicles, delivering exceptional sound quality and reliability that meets the rigorous standards of the automotive industry.

Key Features

  • High-Quality Audio Performance: The MAX13301AUM/V+T provides a pristine audio amplification solution with minimal distortion and noise, ensuring a clear and powerful audio output suitable for in-car entertainment systems.
  • Multi-Channel Support: This audio amplifier supports multiple channels, allowing for a versatile audio setup that can cater to various speaker configurations within the vehicle.
  • Thermal Overload Protection: Designed with automotive safety in mind, the device includes thermal overload protection to prevent damage from overheating, ensuring long-term reliability and performance.
  • EMI Suppression: The MAX13301AUM/V+T is engineered to minimize electromagnetic interference (EMI), which is crucial in the electronically dense environment of modern vehicles.

Applications

The MAX13301AUM/V+T is ideal for a range of automotive audio applications, including:

  • Car audio systems
  • Navigation and infotainment systems
  • Hands-free and voice recognition systems

Technical Specifications

The device operates over a wide supply voltage range and is housed in a compact micro-lead frame (μMAX) package. It is designed to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX13301AUM/V+T meets strict automotive industry standards, including AEC-Q100 qualification for automotive-grade integrated circuits. This commitment to quality translates into enhanced durability and consistent performance in all automotive audio applications.

In conclusion, the MAX13301AUM/V+T from Maxim Integrated is a top-tier automotive audio amplifier that offers manufacturers the perfect blend of performance, reliability, and versatility. With its advanced features and robust design, it stands out as a superior choice for enhancing the audio experience in any vehicle.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess