EN
  • EN
  • DE

MAX9972ACCS+TD

Part No MAX9972ACCS+TD
Manufacturer Maxim Integrated
Catalog Logic - Specialty Logic
Description IC COMPARATOR R-R 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series ATE
Packaging Reel - TR
Logic Type Comparator, Driver
Supply Voltage -2.2 V ~ 5.2 V
Resolution 4
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-TQFP-EP (12x12)
Win Source Part Number 707661-MAX9972ACCS+TD
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9972
Introduction Date June 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9972ACCS+TD CAD Model

Description

The MAX9972ACCS+TD from Maxim Integrated is a high-performance, low-power, dual, 2.5Gbps transimpedance amplifier (TIA) with limiting amplifier stages. Designed for use in fiber optic receivers, this integrated circuit (IC) is an essential component for applications requiring high-speed data transmission, such as in telecommunications, data centers, and high-speed networking equipment.

Key Features

  • High Data Rates: Supports data rates up to 2.5Gbps, making it suitable for high-speed communication protocols.
  • Dual TIA Design: Features two transimpedance amplifiers, enabling the reception of differential signals or the processing of two channels simultaneously.
  • Integrated Limiting Amplifiers: The built-in limiting amplifiers provide consistent output amplitude, which is crucial for maintaining signal integrity over long distances.
  • Low Power Consumption: Designed with power efficiency in mind, it reduces the overall power consumption of the system, which is critical for high-density networking equipment.
  • Adjustable Bandwidth: Offers the flexibility to adjust the bandwidth to match different system requirements, enhancing the IC's versatility across various applications.
  • Signal Detection Output: Includes a signal detection output feature that simplifies the design of additional control logic in the system.

Applications

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fibre Channel
  • Data Center Interconnects

The MAX9972ACCS+TD is housed in a compact, surface-mount package that is designed to meet the space constraints of modern electronic equipment. Its robust design ensures reliable operation over a wide temperature range, making it suitable for various industrial environments.

Maxim Integrated's commitment to quality and performance is evident in the MAX9972ACCS+TD, which is built to deliver high-speed data transmission with precision and stability. Whether you're designing a new system or upgrading an existing one, this product offers a seamless integration to help achieve fast, reliable communication links.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5883 $87.5883
2+ $71.8676 $143.7352
3+ $69.6211 $208.8633
4+ $67.3758 $269.5032
5+ $65.1293 $325.6465
6+ $58.3922 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess