EN
  • EN
  • DE

33481-0402

Part No 33481-0402
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description MX150 Mat-Sealed Male Connector Assembly Single Row 4 Circuits Keying Option B Light Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Current Rating 22 A
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Polystyrene
Length 53.85 mm
Material Polystyrene
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Positions 4
Number of Rows 2
Packaging Bulk
Pitch 3.5 mm
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating (DC) 500 V
Win Source Part Number 1169739-33481-0402
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 33481-0402 CAD Model

Description

Molex 1169739-33481-0402 is a 4-position, 3.5 mm pitch, and bulk-packaged connector.

  • Positions: 4
  • Pitch: 3.5 mm
  • Housing Material: Polystyrene
  • Current Rating: 22 A
  • RoHS: Compliant
  • Voltage Rating: 500 V
  • Halogen: Low halogen
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
Molex, LLC
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes
Lowest to $0.3995
TE Connectivity
CONN PLUG ASSY 23POS SEALED / 23 Rectangular Connectors - Housings Plug Black
Lowest to $3.3436
TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $6.1785
TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
Molex, LLC
Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount MX64™ Automotive Bag
Lowest to $0.7632

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2764 $63.8200
115+ $1.0474 $120.4510
175+ $1.0147 $177.5725
240+ $0.9819 $235.6560
305+ $0.9492 $289.5060
410+ $0.8510 $348.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,051 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess