EN
  • EN
  • DE

31403-3110

Part No 31403-3110
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount MX64™ Automotive Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
Color Black
Country of Origin US
Current Rating 10 A
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Polyester
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Positions 3
Number of Rows 1
Pitch 2.54 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Win Source Part Number 1230750-31403-3110
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 31403-3110 CAD Model

Description

The 1230750-31403-3110 electronic component is manufactured by Molex, LLC.

  • Category: Automotive Connectors
  • Popularity: Medium
  • RoHS Compliant: Yes
  • Halogen Content: Low
  • Operating Temperature: -40 to 125 degrees Celsius
  • Housing Material: Polyester
  • Termination: Crimp
  • Current Rating: 10 A
  • Pitch: 2.54 mm

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 20-22AWG CRIMP TIN / Socket Contact Tin 20-22 AWG Crimp
Lowest to $0.0285
TE Connectivity
WIRE SEAL / Connector Plug For
Lowest to $0.0279
Molex, LLC
Conn Housing RCP 16 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Need more? Email Us
TE Connectivity
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant: Yes
Lowest to $4.6038
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
Molex, LLC
Connector Accessories Receptacle Cover Straight Glass Filled Polyamide Black Automotive Box
Lowest to $0.2998
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7632 $61.0560
185+ $0.6262 $115.8470
290+ $0.6068 $175.9720
395+ $0.5872 $231.9440
510+ $0.5676 $289.4760
685+ $0.5089 $348.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,718 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess