Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series AMPSEAL
Package Bulk
Connector Type Plug
Contact Type Female Socket
Number of Positions 8
Number of Rows 3
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Holder
Color Black
Note Contacts Not Included
Base Product Number 776286
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names 776286-1-ND,-776286-1-CSI,-776286-1-LSI,7762861,A106372,Q6688916,-776286-1-SI,776286-1-NDL
Standard Package 56
Win Source Part Number 1012451-776286-1
Ultra Librarian 3D Model Ultra Librarian 776286-1 CAD Model

Description

The TE Connectivity Deutsch Connectors 776286-1 is a rectangular connector housing with 8 positions.

  • Series: AMPSEAL
  • Color: Black
  • Positions: 8
  • Connector Type: Plug
  • Contact Type: Female Socket
  • Rows: 3
  • Fastening: Latch Holder
  • Contact Termination: Crimp
  • Package: Bulk
  • Contacts Included: No
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • Package Quantity: 56
  • Mounting: Free Hanging (In-Line)

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX11LB-100S/10-SV(71)
TE Connectivity
CONN RCPT HSG 12POS 4.50MM / 12 Rectangular Connectors - Housings Receptacle Black 0.177" (4.50mm)
Lowest to $3.7667
ECAD model for 776438-2
Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A
TE Connectivity
CONN HEADER R/A 20POS 2.5MM / Connector Header Through Hole, Right Angle 20 position 0.098" (2.50mm)
Lowest to $4.9910
ECAD model for 1-1827876-0
TE Connectivity
CONN TERMINATE COVER 30POS .050 / Connector Cap (Cover) For AMPMODU 50/50 Grid Series
Lowest to $1.9314
ECAD model for 104891-3
TE Connectivity
CONN RCPT 4POS IDC 26AWG GOLD
Lowest to $4.6815
ECAD model for 3-644043-4
TE Connectivity
MCP9,5 EINZELDICHTG / Connector Wire Seal For MCP Series
Lowest to $0.6619
ECAD model for 1355437-2
TE Connectivity
CONN RCPT HSG 2POS 2.60MM / 2 Rectangular Connectors - Housings Receptacle Blue 0.102" (2.60mm)
Lowest to $1.1704
ECAD model for 174057-5
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $6.7576
ECAD model for FX18-60S-0.8SV15

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9546 $50.2282
42+ $2.4243 $101.8206
64+ $2.3485 $150.3040
88+ $2.2728 $200.0064
114+ $2.1970 $250.4580
153+ $1.9697 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,626 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention