EN
  • EN
  • DE

2175001121

Part No 2175001121
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description PRE-CRIMP BK F-F 75MM 22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Cable Assemblies Jumper Wires, Pre-Crimped Leads
Package Bulk
Product Status Active
Contact End Socket to Socket
Length 2.95" (75.00mm)
Contact Finish Tin
Color Black
Contact Finish Thickness 39.4µin (1.00µm)
Win Source Part Number WS1206996-2175001121
Ultra Librarian 3D Model Ultra Librarian 2175001121 CAD Model

Description

Black 22 AWG Jumper Lead Socket to Socket Tin 2.95" (75.00mm)

You May Also Be Interested in

Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us
Amphenol
PVCRIMPED LEAD WITH TIN PLATED T / Jumper Lead
Need more? Email Us
Molex, LLC
MX150 F-F 150MM 14 AWG LEADS BK
Need more? Email Us
Molex, LLC
CLIK-MATE 1.5 M-S 150MM 26 AWG L
Need more? Email Us
Molex, LLC
6" PRE-CRIMP A2016B BLACK
Need more? Email Us
Molex, LLC
18" PRE-CRIMP A1857/19 BLACK / Black 18 AWG Jumper Lead Socket to Cable (Round) Tin 18.0" (457.2mm)
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 60\
Need more? Email Us
Molex, LLC
SQUBA 1.8 F-F 75MM 22 AWG LEADS
Lowest to $0.7970
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess