EN
  • EN
  • DE
  • IT

215321-1033

Part No 215321-1033
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly UL 1015 0.6m 16AWG Wire to Board 3 POS F Crimp Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 600 mm
Contact Plating Tin
Country of Origin TH
Number of Circuits 3
Number of Rows 1
Plating Tin
RoHS Compliant
Schedule B 8544420000, 8544420000
Win Source Part Number 1037892-215321-1033
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 215321-1033 CAD Model

Description

The Molex 215321-1033 is a pre-terminated fiber optic cable assembly, designed for high-performance data transmission. It is part of Molex's extensive range of fiber optic solutions, offering reliable connectivity for various applications.

Applications

  • Data centers: High-speed interconnects between servers, switches, and storage devices.
  • Telecommunications: Fiber optic links in network infrastructure.
  • Medical equipment: High-resolution imaging and data transfer systems.
  • Industrial automation: Communication networks in manufacturing and control systems.
  • Aerospace: Data transmission in avionics and onboard systems.

Features

  • High-quality fiber optic cable for optimal signal transmission.
  • Pre-terminated connectors for easy installation.
  • Low insertion loss for minimal signal degradation.
  • Durable construction for reliable performance in demanding environments.
  • Available in various lengths to meet specific application requirements.

Benefits

  • Enables high-speed data transfer with minimal latency.
  • Reduces the risk of signal loss and interference.
  • Simplifies installation and maintenance.
  • Improves the overall performance and reliability of the network.
  • Offers a cost-effective solution for fiber optic connectivity.

Additional Details

Details regarding the specific fiber type (e.g., single-mode or multi-mode), connector type (e.g., LC, SC, MTP), and cable length are critical for proper application. Consult the product datasheet for precise specifications. Proper handling and cleaning of fiber optic connectors are crucial to maintain optimal performance and prevent damage. The cable jacket is typically made of a durable material like PVC or LSZH (Low Smoke Zero Halogen) for environmental protection. Bend radius limitations should be observed during installation to avoid fiber damage.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6948 $61.0324
30+ $3.8523 $115.5690
47+ $3.7318 $175.3946
64+ $3.6115 $231.1360
83+ $3.4911 $289.7613
111+ $3.1300 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
In Stock: 1,305 pieces Factory Stock: 1,305 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess