EN
  • EN
  • DE
  • IT

MAX913EUA+T

Part No MAX913EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR LP 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) 5 V ~ 10 V
Voltage - Input Offset (Maximum) 2mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707251-MAX913EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX913
Introduction Date January 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX913EUA+T CAD Model

Description

Maxim Integrated MAX913EUA+T - High-Speed, Single-Supply Comparator

The MAX913EUA+T from Maxim Integrated is a high-speed, single-supply comparator that is designed for systems requiring fast response times and low power consumption. This device operates from a single +5V supply or dual supplies of ±4.5V to ±5.5V, making it versatile for a variety of applications, including battery-powered devices and high-speed signal processing.

Key Features:

  • Fast Propagation Delay: With a propagation delay of typically 10ns, the MAX913EUA+T ensures rapid response to input signal changes, making it ideal for high-speed applications.
  • Low Power Consumption: The device is optimized for low power operation, consuming just 1.1mA of supply current, which helps in extending battery life in portable applications.
  • Single-Supply Operation: Capable of operating from a single +5V supply, this comparator simplifies power supply design and reduces system complexity.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillations, ensuring stable operation even in noisy environments.
  • Output Latch Function: The inclusion of an output latch enables the MAX913EUA+T to retain the output state which can be useful for interfacing with microcontrollers or digital logic.
  • Small Package: The device comes in a small 8-pin µMAX package, which is ideal for space-constrained applications.

Applications:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Battery-powered and portable devices
  • Signal squaring and waveform shaping

The MAX913EUA+T is a testament to Maxim Integrated's commitment to providing high-performance, low-power integrated circuits. Its combination of speed, efficiency, and small form factor makes it a compelling choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess