EN
  • EN
  • DE

LTM2882IV-5#PBF

Part No LTM2882IV-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 4CH RS232 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 60ns, 60ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LGA (15x11.25)
Win Source Part Number 206777-LTM2882IV-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2882IV-5#PBF CAD Model

Description

LTM2882IV-5#PBF - Isolated USB Transceiver with Power

The LTM2882IV-5#PBF is a robust isolated USB transceiver module from Linear Technology that integrates a USB 2.0 full-speed function controller, voltage isolation, and an isolated power output. It is designed to provide a complete isolated USB interface solution, which is particularly beneficial in harsh environments where electromagnetic interference (EMI) or ground loops could compromise data integrity and system reliability.

Key Features:

  • Integrated USB Transceiver: The LTM2882IV-5#PBF contains a full-speed USB 2.0 transceiver that supports data rates up to 12 Mbps, making it suitable for a wide range of applications that require reliable communication with USB devices.
  • Isolation: With up to 2,500V RMS of galvanic isolation between the USB controller and the host computer, the LTM2882IV-5#PBF provides enhanced protection against high voltage spikes and common mode noise.
  • Isolated Power: The module features an integrated, low-EMI, isolated DC/DC converter that delivers up to 2.5W of power, eliminating the need for a separate isolated power supply.
  • Robust Protection: It includes robust protection features such as over-temperature protection, short-circuit protection, and high ESD immunity, ensuring reliable performance in industrial settings.
  • Easy Implementation: The compact surface-mount package simplifies PCB design and allows for easy integration into a wide variety of systems without the need for complex routing or additional components.
  • Temperature Range: The device operates over the industrial temperature range of -40°C to 85°C, making it suitable for use in extreme environments.

Applications:

The LTM2882IV-5#PBF is ideal for applications that require an isolated USB interface, such as industrial control systems, medical equipment, test and measurement devices, and any other systems where USB connectivity is needed in electrically noisy environments or where ground potential differences exist.

Conclusion:

Linear Technology's LTM2882IV-5#PBF is a highly integrated and reliable solution for adding an isolated USB interface to a variety of applications. Its comprehensive feature set ensures safe and seamless communication between devices, even in the most demanding conditions. Whether you're designing for industrial automation, healthcare, or precision instrumentation, the LTM2882IV-5#PBF offers a combination of performance, protection, and ease of use that can help streamline your product's design and enhance its overall robustness.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess