EN
  • EN
  • DE

1208461

Part No 1208461
Manufacturer Phoenix Contact
Catalog Tools and Supplies
Description HEX DRIVE CBL ASSY NUT FOR M8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310287-1208461
Manufacturer Phoenix Contact
Category Tools > Specialized Tools
Packaging Bulk
Part Status Active
For Use With/Related Products Circular Connectors
Weight 0.04 lb (18.14 g)
Ultra Librarian 3D Model Ultra Librarian 1208461 CAD Model

Description

Nut for assembling M8 connectors with longitudinal knurl and a knurl diameter of 10 mm, for 4 mm hexagonal drive

You May Also Be Interested in

HARTING
Production Removal Tool, For HAN E Crimp Contacts, Black, Han-Modular Series
Need more? Email Us
Aven Tools
PLIERS ELEC FLAT NOSE 5"
Need more? Email Us
3M
Supplied Air Respirator Hose, 25 ft, 3/8 in ID, Industrial Interchange Fittings,
Need more? Email Us
Klein Tools, Inc.
WIRE STRIPPER/CUTTER (10-18 AWG
Need more? Email Us
IDT, Integrated Device Technology Inc
PQFN / 32 / 5X5MM# G1 - TAPE&REE / Switching Regulator IC Output
Need more? Email Us
Wiha
HEX KEY L-SHAPE 8MM 5.91"
Lowest to $31.2813
Phoenix Contact
PLC-INTERFACE consisting of PLC-BSC.../21 basic terminal block with screw conn
Need more? Email Us
Apex Tool Group
Xcelite 9973MM 2mm x 102mm Series 99 Interchangeable Allen Hex Socket Screw Blade
Need more? Email Us
Brady Corporation
Brady PD205A, 45682 3" x 9" x 6" Clear Acrylic Dispenser Tray
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess