EN
  • EN
  • DE

173107-1169

Part No 173107-1169
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Fct Ml Dsub Plg 8W8 W/clinch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143378-173107-1169
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 173107-1169 CAD Model

Description

The Molex 173107-1169 is a specialized connector component designed for robust and reliable signal transmission in demanding electronic applications. This component, manufactured by Molex, a global leader in interconnect solutions, is engineered to meet specific performance criteria.

Applications

  • Industrial automation systems
  • Medical devices
  • Telecommunications equipment
  • Automotive electronics
  • Aerospace applications

Features

  • High durability: Constructed with high-quality materials to withstand harsh environmental conditions.
  • Precise connectivity: Ensures a secure and stable connection, minimizing signal loss and interference.
  • Compact design: Allows for integration in space-constrained applications.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.
  • Customizable options: Available with various plating and termination options to meet specific application needs.

Benefits

  • Enhanced system reliability: Reduces the risk of connection failures, leading to improved system uptime and performance.
  • Improved signal integrity: Maintains signal quality for accurate data transmission.
  • Reduced maintenance costs: Durable construction minimizes the need for frequent replacements.
  • Simplified assembly: Designed for easy installation and integration into existing systems.
  • Compliance with industry standards: Ensures compatibility and regulatory compliance.

Additional Details

The 173107-1169 connector typically features a robust housing material capable of withstanding extreme temperatures and vibrations. Its contact plating is often gold or tin, providing excellent corrosion resistance and conductivity. The connector's design emphasizes secure mating and retention forces, ensuring a reliable connection even in demanding environments. Detailed specifications, including voltage and current ratings, mating cycles, and operating temperature ranges, can be found in the product datasheet provided by Molex. It's essential to consult this datasheet to ensure the connector meets the specific requirements of the intended application. Molex provides comprehensive technical support to assist with integration and application-specific customization.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess