EN
  • EN
  • DE

S2X2YL6NM

Part No S2X2YL6NM
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways
Mfr Panduit Corp
Series Fiber-Duct™
Package Bulk
Product Status Obsolete
Wire Duct Type Solid (Raceway), Base
Height 2.000" (50.80mm)
Length 6.00' (1.83m)
Width 2.000" (50.80mm)
Features No Mounting Holes
Material Poly-Vinyl Chloride (PVC)
Color Yellow
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.8510
Win Source Part Number 1308496-S2X2YL6NM
Ultra Librarian 3D Model Ultra Librarian S2X2YL6NM CAD Model

Description

The S2X2YL6NM is a surface raceway fitting from Panduit Corp, designed to provide a sleek and efficient wire management solution. It is a crucial component for routing, concealing, and protecting cables in various commercial and residential environments. These fittings ensure a clean and organized appearance while maintaining easy access to wiring for maintenance and upgrades.

Applications

  • Office spaces: Used to manage network cables, power cords, and other wiring in offices, creating a tidy and professional environment.
  • Retail environments: Provides a safe and organized solution for cable management in retail stores, display areas, and point-of-sale systems.
  • Educational institutions: Ideal for classrooms, labs, and libraries to conceal and protect wiring while ensuring safety and easy access.
  • Healthcare facilities: Used in hospitals, clinics, and medical offices to manage wiring for medical equipment, computers, and communication systems.
  • Residential applications: Suitable for home offices, entertainment centers, and general wiring management in residential settings.

Features

  • Durable construction: Made from high-quality materials to ensure long-lasting performance and protection of cables.
  • Surface mount design: Easily mounts to various surfaces, providing a flexible and adaptable wiring solution.
  • Aesthetic appeal: Designed to blend seamlessly with interior decor, providing a clean and professional look.
  • Easy installation: Simple installation process, minimizing time and labor costs.
  • Wire protection: Provides a physical barrier to protect cables from damage, dust, and other environmental factors.

Benefits

  • Improved aesthetics: Hides unsightly cables, creating a cleaner and more organized environment.
  • Enhanced safety: Protects cables from damage, reducing the risk of electrical hazards and equipment failure.
  • Increased efficiency: Simplifies cable management, making it easier to access, maintain, and upgrade wiring systems.
  • Cost savings: Reduces the risk of cable damage and the associated costs of repair and replacement.
  • Versatile application: Suitable for a wide range of environments and wiring configurations.

Specifications

The S2X2YL6NM is typically made from PVC. Consult the manufacturer’s specifications for precise dimensions, color options (likely yellow), and specific material properties. Proper installation guidelines should be followed to ensure optimal performance and safety.

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
WIRE DUCT SOLID 2PC RIVET 6.56'
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2"X 3" 8PC/6.5 / Slotted Richo Wiring Duct
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 6' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 6.00' (1.83m)
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess