ON Semiconductor CAJ24C02TDI-GT3 EEPROM
The CAJ24C02TDI-GT3 is a high-performance, 2-Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading supplier in the semiconductor industry. This EEPROM is designed to deliver a reliable and flexible storage solution for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and medical devices.
Constructed with an advanced CMOS technology, the CAJ24C02TDI-GT3 offers a robust and energy-efficient design that ensures data integrity and retention for mission-critical systems. The memory is organized as 256 x 8-bit, providing ample space for configuration parameters, device IDs, calibration data, and other application-specific information.
The device supports a bidirectional, two-wire I²C serial bus with a maximum clock frequency of 1 MHz, enabling fast data transfer rates and easy integration into existing systems. The CAJ24C02TDI-GT3 is capable of operating within a wide voltage range of 1.7V to 5.5V, making it suitable for both low-power and standard applications.
With its hardware write-protect feature, the CAJ24C02TDI-GT3 ensures the protection of stored data against inadvertent write operations. This is particularly important in environments where data integrity is paramount. Additionally, the EEPROM supports up to 1 million write cycles and has a data retention period of over 100 years, guaranteeing long-term reliability.
The device comes in a compact 8-pin TSSOP package, which is ideal for space-constrained applications. The CAJ24C02TDI-GT3 also meets the stringent requirements of the automotive industry, as indicated by its AEC-Q100 qualification, ensuring performance and durability in harsh automotive environments.
ON Semiconductor's commitment to quality and performance is evident in the CAJ24C02TDI-GT3 EEPROM. With its combination of high-density storage, low-power consumption, and robust design, this EEPROM is an excellent choice for designers looking for a non-volatile memory solution that can withstand the demands of modern electronic systems.