EN
  • EN
  • DE

172704-0028

Part No 172704-0028
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description Conn D-Subminiature SKT 3Power/22Signal POS Solder Pot ST Panel Mount 25 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Connector Type D-Sub, Power, Receptacle
Contact Plating Gold
Country of Origin DE
Current Rating 5 A
Gender Female
Housing Material Steel
Maximum Operating Temperature 130 °C
Min Operating Temperature -55 °C
Mount Panel
Number of Circuits 22
Number of Pins 25
Number of Rows 2
Orientation Straight
Packaging Carton
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1059344-172704-0028
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 172704-0028 CAD Model

Description

The Molex, LLC 1059344-172704-0028 is a D-Sub power receptacle connector.

  • Connector Type: D-Sub power receptacle
  • Termination: solder
  • Color: green
  • Rows: 2
  • Circuits: 22
  • Contact Plating: gold
  • Maximum Operating Temperature: 130 °C
  • Minimum Operating Temperature: -55 °C
  • Mounting: panel
  • RoHS Compliant: non-compliant
  • Series: D-Sub Connectors
  • Popularity: low

You May Also Be Interested in

Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
HARTING
CONN JACKSCREW 4-40
Need more? Email Us
TE Connectivity
CONN D-SUB LOCKING POST ZINC
Need more? Email Us
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess