EN
  • EN
  • DE

1718260100

Part No 1718260100
Manufacturer Molex, LLC
Catalog Unclassified
Description TERM BLADE MALE 10-12AWG TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features Blade Contact 10-12 AWG Crimp Male Blade Silver
Manufacturer Molex, LLC
Series Super Sabre 171826
Package Reel - TR
Family Name 171826
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 1718260100-ND, WM12412DKR-ND, WM12412DKRINACTIVE, 171826-0100, WM12412CT, WM12412TR, WM12412DKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905480-1718260100
Ultra Librarian 3D Model Ultra Librarian 1718260100 CAD Model

Description

The Molex Super Sabre 171826 series is a high-quality blade contact connector that is perfect for use with 10-12 AWG wires.

  • Series: Super Sabre 171826
  • Connector Type: Blade Contact
  • Wire Gauge: 10-12 AWG
  • Contact Gender: Male
  • Contact Material: Silver
  • Termination: Crimp
  • Package: Reel
  • Pieces per Package: 5000
  • Category: Connectors
  • ECCN: EAR99
  • Popularity: High
  • Estimated Production Lead Time: 7 weeks
  • REACH: Unaffected
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5667 $51.0030
220+ $0.4650 $102.3000
335+ $0.4505 $150.9175
460+ $0.4360 $200.5600
595+ $0.4214 $250.7330
795+ $0.3778 $300.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess