EN
  • EN
  • DE

XLS208WD1000

Part No XLS208WD1000
Manufacturer Broadcom Limited
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183880-XLS208WD1000
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XLS208WD1000 CAD Model

Description

The XLS208WD1000 is a Broadcom Limited product, designed as a high-performance, low-power Ethernet switch. It's engineered to meet the demanding requirements of modern networking infrastructure, offering advanced features for efficient data transmission and network management. This switch is typically integrated into larger networking solutions, providing connectivity for various devices and ensuring seamless data flow within the network.

Applications

  • Enterprise networking solutions
  • Data centers
  • Small to medium-sized business (SMB) networks
  • Industrial Ethernet applications
  • Managed service provider (MSP) networks

Features

  • High-speed Ethernet switching capabilities
  • Low power consumption for energy efficiency
  • Advanced Quality of Service (QoS) features for prioritizing network traffic
  • Virtual LAN (VLAN) support for network segmentation
  • Link aggregation for increased bandwidth and redundancy
  • Support for various network management protocols (e.g., SNMP, RMON)
  • Security features such as Access Control Lists (ACLs) to protect the network from unauthorized access
  • Integrated diagnostic tools for network troubleshooting
  • Robust design for reliable operation in diverse environments

Benefits

  • Improved network performance through high-speed data transfer
  • Reduced energy costs due to low power consumption
  • Enhanced network reliability with redundancy and fault tolerance
  • Simplified network management through centralized control and monitoring
  • Increased network security with advanced access control features
  • Scalable network infrastructure to accommodate future growth
  • Optimized network traffic flow with QoS and VLAN support
  • Reduced network downtime through integrated diagnostic tools

Additional Details

The XLS208WD1000 Ethernet switch typically supports a wide range of Ethernet standards, including IEEE 802.3, 802.3u, and 802.3ab. It may also include features like jumbo frame support for handling larger data packets, and support for various cabling types such as Cat5e, Cat6, and fiber optic cables. The switch's operating temperature range and other environmental specifications are designed to ensure reliable operation in demanding environments. Configuration and management can be achieved through a web-based interface, command-line interface (CLI), or network management software.

This particular model number specifies the Ethernet switching chip.

You May Also Be Interested in

Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
VersaSense
V-Series Valve, Pneumatic, Pressure Pilot, Spring Return, Two-Inlet 3-Way Selector, 1/2" Body Size, Subplate...
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
XFMRS Inc.
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Power-One
Lowest to $3.2640
Zentrum Mikroelektronik Dresden AG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess