EN
  • EN
  • DE

BAV21WSF

Part No BAV21WSF
Manufacturer Lite-On Inc.
Catalog Custom Parts (B - D)
Description Switching Diodes, 200V, SOD-323F, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 200 mA
Forward Voltage 1.2 V
Max Repetitive Reverse Voltage (Vrrm) 200 V
Max Reverse Leakage Current 100 nA
Output Current 200 mA
Reverse Recovery Time 50 ns
Win Source Part Number 1128584-BAV21WSF
Categories Custom Parts
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV21WSF CAD Model

Description

The Lite-On Inc. BAV21WSF is a custom part with a maximum repetitive reverse voltage (Vrrm) of 200 V and a max reverse leakage current of 100 nA.

  • Maximum Repetitive Reverse Voltage (Vrrm): 200 V
  • Max Reverse Leakage Current: 100 nA
  • Forward Voltage: 1.2 V
  • Forward Current: 200 mA
  • Output Current: 200 mA
  • Popularity: medium
  • Reverse Recovery Time: 50 ns

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Rohm Semiconductor
Lowest to $0.0644
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Hewlett Packard
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0462 $57.7500
3,035+ $0.0381 $115.6335
4,690+ $0.0370 $173.5300
6,455+ $0.0358 $231.0890
8,335+ $0.0347 $289.2245
11,115+ $0.0312 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess