EN
  • EN
  • DE

1210640429

Part No 1210640429
Manufacturer Molex, LLC
Catalog Sensors, Transducers Accessories
Description 142 CONNECTOR CIRCUIT RO 24V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor Cable Accessories
Mfr Molex, LLC
Series Brad 121064 mPm S14
Package Bulk
Product Status Active
Base Product Number 121064
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 853667-1210640429
Ultra Librarian 3D Model Ultra Librarian 1210640429 CAD Model

Description

The 853667-1210640429 electronic component, part of the Brad 121064 mPm S14 series by Molex, LLC, is a high-quality sensor cable accessory.

  • Series: Brad 121064 mPm S14
  • Package: Bulk
  • Quantity per package: 100 pieces
  • ECCN: EAR99
  • HTSUS Code: 8536.69.8000
  • Moisture Sensitivity Level (MSL): 1
  • Product Status: Active

You May Also Be Interested in

Omron
REFLECTOR FOR E3T
Need more? Email Us
Omron
REFLECTOR ALIGNMENT FOR E3S-A
Need more? Email Us
Omron
HOLDER FOR CONNECTOR EE-1006
Need more? Email Us
Omron
SLIT 1X10MM INSERTIN FOR E3Z-T
Need more? Email Us
Spectra Symbol
WIPER 1-3NEWTONS 14MM DELRIN
Need more? Email Us
Omron
SLIT 1MM INSERT TYPE FOR E3Z-T
Need more? Email Us
Omron
SOCKET 11 OCTAL OPTO SENSOR
Need more? Email Us
Kemet
TEMPERATURE SENSORS
Need more? Email Us
Omron
COMMUNICATION CABLES FOR F3SG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.4295 $165.4295
2+ $159.9155 $319.8310
3+ $143.3725 $430.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess