EN
  • EN
  • DE

215327-2102

Part No 215327-2102
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description MINIFIT JR DR P-P 10 CIRCUIT 300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Molex, LLC
Series Mini-Fit Jr 215327
Package Bulk
Product Status Active
Connector Type Plug to Plug
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.165" (4.20mm)
Length 0.984' (300.00mm, 11.81")
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1040736-215327-2102
Ultra Librarian 3D Model Ultra Librarian 215327-2102 CAD Model

Description

The Mini-Fit Jr 215327 is a high-quality rectangular cable assembly suitable for various electronic applications.

  • Positions: 10
  • Connector Type: plug to plug
  • Contact Finish: gold
  • Cable Termination: crimped
  • Cable Length: 0.984 feet (300.00mm)
  • Shielding: unshielded
  • Manufacturer: Molex, LLC
  • Status: active

You May Also Be Interested in

JST Sales America Inc.
JUMPER 03SR-3S - 03SR-3S 2" / 3 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
Harwin Inc.
CBL ASS RG178 FMALE 450MM 6POS / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)
Need more? Email Us
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $10.0427
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / Cable Assembly 1.524m 30AWG 1.27mm 24 POS IDC Connector F Tiger eye™ Bulk
Lowest to $19.2210
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess