EN
  • EN
  • DE

0151670240

Part No 0151670240
Manufacturer Molex, LLC
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FFC 8POS 1.00MM 9" / 8 Position FFC, FPC Cable 0.039" (1.00mm) 9.000" (228.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Mfr Molex
Series Premo-Flex 15167
Package Bag
Cable Type FFC, FPC
Number of Conductors 8
Pitch 0.039" (1.00mm)
Length 9.000" (228.60mm)
Length - Exposed Ends 0.157" (4.00mm)
Termination Style Top on One Side, Bottom on Other, Backers on Both Sides
Base Product Number 015167
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1341549-0151670240
Ultra Librarian 3D Model Ultra Librarian 0151670240 CAD Model

Description

The 1341549-0151670240 from Molex is a Premo-Flex 15167 series flat flex ribbon jumper cable assembly.

  • Conductors: 8
  • Pitch: 0.039" (1.00mm)
  • Cable Type: FFC/FPC
  • Backers: Both Sides
  • Cable Length: 9.000" (228.60mm)
  • Length Exposed Ends: 0.157" (4.00mm)
  • Packaging: Bag
  • Standard Package: 1,000
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8544.42.9090

You May Also Be Interested in

Samtec Inc.
1.00 MM FLAT FLEX CABLE
Need more? Email Us
Wurth Electronics Inc
CABLE FFC/FPC 16POS 0.5MM 1.97"
Lowest to $6.7256
Molex, LLC
CABLE FFC 24POS 1.00MM 6" / Cable Assembly 0.152m 1mm 24 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $20.8905
TE Connectivity
Need more? Email Us
Molex, LLC
CABLE FFC 24POS 0.50MM 3"
Lowest to $23.8080
Molex, LLC
CABLE FFC 8POS 1.00MM 9" / 8 Position FFC, FPC Cable 0.039" (1.00mm) 9.000" (228.60mm)
Need more? Email Us
Molex, LLC
0281000153 / Position Cable
Need more? Email Us
Molex, LLC
CABLE FFC 20POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 20Conductors 60VAC 0.152m
Lowest to $18.8323
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess