EN
  • EN
  • DE

DRA403CIPTPRQ1

Part No DRA403CIPTPRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381911-DRA403CIPTPRQ1
Ultra Librarian 3D Model Ultra Librarian DRA403CIPTPRQ1 CAD Model

Description

Product Overview: DRA403CIPTPRQ1 from Texas Instruments

The DRA403CIPTPRQ1 is a high-performance automotive SoC (System-on-Chip) designed by Texas Instruments, renowned for its advanced integration and capabilities specifically tailored for the automotive industry. This SoC is part of the DRAx family, which is well-known for its robustness and reliability in automotive applications such as infotainment systems, digital clusters, and advanced driver assistance systems (ADAS).

Key Features

  • Advanced Processing Unit: At the heart of the DRA403CIPTPRQ1 is a powerful multi-core processing unit that provides exceptional computing power, enabling it to handle complex tasks and algorithms with ease.
  • Graphics Processing: It comes with an integrated graphics processing unit (GPU) that supports high-resolution displays and delivers rich graphical content, ensuring a smooth and immersive user experience.
  • Enhanced Connectivity: This SoC offers a range of connectivity options including CAN, Ethernet, and USB, facilitating seamless integration with other components and systems within the vehicle.
  • Automotive-Grade Reliability: Designed to meet the stringent requirements of the automotive industry, the DRA403CIPTPRQ1 operates reliably across a wide temperature range and is built to withstand the harsh conditions typical of automotive environments.
  • Security Features: With an emphasis on security, this SoC includes features that protect against unauthorized access and ensure the integrity of the system's operation.

Applications

The versatility of the DRA403CIPTPRQ1 makes it ideal for a variety of automotive applications. Its powerful processing capabilities are well-suited for handling the demands of next-generation infotainment systems, providing drivers and passengers with navigation, multimedia playback, and connectivity features. Additionally, it can be used in digital instrument clusters, where it can drive high-definition displays and manage real-time vehicle data. The SoC is also a strong candidate for ADAS, where it can process inputs from multiple sensors to assist with vehicle safety and automation.

With its combination of performance, connectivity, and security, the DRA403CIPTPRQ1 from Texas Instruments is a forward-thinking solution that meets the evolving needs of the automotive industry. Whether it's enhancing the driver experience with state-of-the-art infotainment systems or contributing to the safety and efficiency of vehicles through ADAS, this SoC stands as a testament to Texas Instruments' commitment to innovation and quality in automotive technology.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess