EN
  • EN
  • DE

HW-101A-FT-E

Part No HW-101A-FT-E
Manufacturer Asahi Kasei Microsystems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825194-HW-101A-FT-E
Ultra Librarian 3D Model Ultra Librarian HW-101A-FT-E CAD Model

Description

The HW-101A-FT-E is a magnetic sensor manufactured by Asahi Kasei Microsystems (AKM). It is designed for a variety of applications requiring precise and reliable magnetic field detection. This sensor utilizes AKM's advanced magnetic sensor technology to provide high sensitivity and accuracy.

Applications:

  • Electronic Compasses: Used in smartphones, tablets, and other portable devices for accurate direction finding.
  • Navigation Systems: Employed in automotive navigation and marine navigation systems.
  • Position Detection: Utilized in robotics and industrial automation for precise position sensing.
  • Angle Measurement: Incorporated in applications requiring precise angle measurement, such as inclinometers and rotary encoders.
  • Current Sensing: Can be used to measure current in various electronic circuits.

Features:

  • High Sensitivity: Provides excellent sensitivity for detecting weak magnetic fields.
  • Low Noise: Offers a low noise floor, ensuring accurate and reliable measurements.
  • Compact Size: Available in a small package, suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for various environments.
  • Digital Output: Features a digital output interface for easy integration with microcontrollers and other digital systems.

Benefits:

  • Accurate Direction Finding: Enables precise and reliable direction finding in electronic compass applications.
  • Improved Navigation Performance: Enhances the performance of navigation systems by providing accurate heading information.
  • Precise Position Sensing: Offers precise position sensing capabilities for robotics and automation applications.
  • Reliable Angle Measurement: Delivers reliable angle measurements for inclinometers and rotary encoders.
  • Easy Integration: Simplifies integration with digital systems through its digital output interface.

Additional Details:

The HW-101A-FT-E sensor typically includes features such as temperature compensation to ensure accurate measurements over a wide temperature range. The specific interface (e.g., I2C, SPI) and power requirements can vary depending on the specific model. It's essential to consult the datasheet for detailed specifications and application guidelines to ensure optimal performance.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1227 $50.3070
995+ $0.1007 $100.1965
1,540+ $0.0976 $150.3040
2,120+ $0.0944 $200.1280
2,740+ $0.0913 $250.1620
3,670+ $0.0818 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess