EN
  • EN
  • DE

PIC18LF26K40T-I/ML

Part No PIC18LF26K40T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18LF26K40
Other Names PIC18LF26K40T-I/MLCT,PIC18LF26K40T-I/ML,PIC18LF26K40T-I/MLTR,PIC18LF26K40T-I/MLDKR
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264317-PIC18LF26K40T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K40T-I/ML CAD Model

Description

PIC18LF26K40T-I/ML Microcontroller

The PIC18LF26K40T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC18 family, which is renowned for its robust instruction set, versatile peripherals, and operational flexibility, making it an ideal choice for projects requiring complex functions and real-time responses.

With its 64 MHz maximum CPU speed, the PIC18LF26K40T-I/ML provides a powerful platform for developers to build sophisticated systems. The MCU operates at a voltage range of 1.8V to 3.6V, ensuring energy efficiency, which is crucial for battery-operated and power-sensitive applications.

This microcontroller comes with 64 KB of flash memory, providing ample space for application code, and 4 KB of RAM for data storage. The device also includes 1024 bytes of EEPROM, which is useful for non-volatile data storage that can be retained across power cycles.

The PIC18LF26K40T-I/ML is equipped with a variety of integrated peripherals, including:

  • 12-bit Analog-to-Digital Converters (ADCs) with Computation (ADCC) for precise sensor readings and data acquisition
  • 5-bit Digital-to-Analog Converter (DAC) for analog output capabilities
  • Multiple communication interfaces such as SPI, I2C, and EUSART for serial communication
  • Comprehensive timing systems, including four 16-bit timers and three 8-bit timers, which are essential for time-sensitive tasks
  • Configurable Logic Cell (CLC) for creating custom logic functions without additional hardware

The device comes in a 28-pin QFN package, which is compact and suitable for space-constrained applications. The PIC18LF26K40T-I/ML also features an extended temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.

Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) support the PIC18LF26K40T-I/ML, simplifying development and reducing time to market. With these tools, developers can easily configure the device and generate code, accelerating the development of innovative and complex applications.

Whether you're working on industrial control systems, automotive applications, consumer electronics, or IoT devices, the PIC18LF26K40T-I/ML microcontroller offers a balanced combination of performance, power efficiency, and versatility to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5539 $53.3085
35+ $2.9160 $102.0600
54+ $2.8249 $152.5446
74+ $2.7338 $202.3012
95+ $2.6427 $251.0565
127+ $2.3693 $300.9011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess