EN
  • EN
  • DE
  • IT

0281000153

Part No 0281000153
Manufacturer Molex, LLC
Catalog Flat Flex, Ribbon Jumper Cables
Description 0281000153 / Position Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Mfr Molex, LLC
Series *
Package Bulk
Product Status Obsolete
Base Product Number 028100
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Standard Package 500 pcs
Win Source Part Number 1380358-0281000153
Ultra Librarian 3D Model Ultra Librarian 0281000153 CAD Model

Description

The Molex, LLC flat flex ribbon jumper cable assembly is a reliable and versatile solution for various applications.

  • Part Number: 1380358-0281000153
  • Category: Cable Assemblies
  • Package: Bulk
  • Standard Package Size: 500 pcs
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Status: Obsolete
  • Manufacturer: Molex, LLC

You May Also Be Interested in

TE Connectivity
CABLE FLXSTRP 16POS 2.54MM 1.3" / 16 Position Flexstrip Cable 0.100" (2.54mm) 1.300" (33.02mm)
Need more? Email Us
Aries Electronics
CABLE JUMPER 10POS 2.54MM 10"
Need more? Email Us
Molex, LLC
Premo-Flex 1.00 Jmpr Lgt 102 Typ
Need more? Email Us
Molex, LLC
CABLE FFC 20POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 20Conductors 60VAC 0.152m
Lowest to $18.8323
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 3.000" (76.20mm)
Need more? Email Us
Molex, LLC
0.25mm Pitch Premo-Flex FPC Jump
Need more? Email Us
Molex, LLC
CABLE FFC 13POS 0.50MM 1.18"
Lowest to $23.2305
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 7.300" (185.42mm)
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess