EN
  • EN
  • DE

1300940217

Part No 1300940217
Manufacturer Molex, LLC
Catalog Pulling, Support Grips
Description GRIP DBL 1.25"-1.49" 16"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Pulling, Support Grips
Mfr Molex, LLC
Package Bag
Product Status Active
Type Support Grip
Style Standard Duty
Eye Type Double
Cable Diameter 1.25" ~ 1.49" (31.7mm ~ 37.8mm)
Material Bronze Wire, Tinned
Mesh Type Closed
Mesh Length 16"
Bale Length 5"
Break Strength 1920 lbs
Base Product Number 130094
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1181060-1300940217
Ultra Librarian 3D Model Ultra Librarian 1300940217 CAD Model

Description

The Molex Support Grip is a high-quality cable management tool designed for pulling and supporting cables manufactured by Molex, LLC.

  • Application: cable management
  • Packaging: bag
  • Standard Package: 1 piece
  • Duty: standard
  • Material: bronze wire with tinned coating
  • Cable Diameter: 1.25" to 1.49" (31.7mm to 37.8mm)
  • Type: double eye
  • Mesh: closed
  • Mesh Length: 16"
  • Bale Length: 5"
  • Break Strength: 1920 lbs
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 7326.90.8688
  • Status: active

You May Also Be Interested in

Klein Tools, Inc.
SINGLE-WEAVE, FLEXIBLE-EYE PULLI
Need more? Email Us
Klein Tools, Inc.
DOUBLE-WEAVE, ROTATING-EYE PULLI
Need more? Email Us
Molex, LLC
GRIP DBL 1.25"-1.49" 16"
Need more? Email Us
Molex, LLC
CABLE PULL GRIP FLEX 1.778M
Need more? Email Us
Klein Tools, Inc.
MED DUTY GRIP OFFSET 1-1.24" 15" / Pulling Grip Medium Duty Offset 15"
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess