EN
  • EN
  • DE

KPL150-1

Part No KPL150-1
Manufacturer Klein Tools, Inc.
Catalog Pulling, Support Grips
Description SINGLE-WEAVE, FLEXIBLE-EYE PULLI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Klein Tools, Inc.
Type Pulling Grip
Style Light Duty
Eye Type Flexible
Cable Diameter 1.50" ~ 1.74" (38.1mm ~ 44.2mm)
Material Steel, Galvanized
Mesh Type Closed
Mesh Length 15"
Break Strength 1360 lbs
Win Source Part Number 792395-KPL150-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KPL150-1 CAD Model

Description

The KPL150-1 electronic component from Klein Tools, Inc. is of medium popularity.

  • Category: Cable and Wire Management
  • Supply and Demand Status: Limited
  • Pulling Grip Style: Light Duty
  • Material: Steel, Galvanized
  • Mesh Length: 15 inches
  • Eye Type: Flexible
  • Mesh Type: Closed
  • Break Strength: 1360 lbs

You May Also Be Interested in

Molex, LLC
GRIP DBL 1.25"-1.49" 16"
Need more? Email Us
Klein Tools, Inc.
SINGLE-WEAVE, FLEXIBLE-EYE PULLI
Need more? Email Us
Klein Tools, Inc.
MED DUTY GRIP OFFSET 1-1.24" 15" / Pulling Grip Medium Duty Offset 15"
Need more? Email Us
Klein Tools, Inc.
DOUBLE-WEAVE, ROTATING-EYE PULLI
Need more? Email Us
Molex, LLC
CABLE PULL GRIP FLEX 1.778M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess