EN
  • EN
  • DE

1210120168

Part No 1210120168
Manufacturer Molex, LLC
Catalog Industrial Controls Accessories
Description BAS202 NERA 2FIX.SA CURUS BRAD E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Molex, LLC
Series 121012
Package Bulk
Product Status Active
Accessory Type Connector
Base Product Number 121012
Standard Package 200 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1112465-1210120168
Ultra Librarian 3D Model Ultra Librarian 1210120168 CAD Model

Description

The 121012 Industrial Automation and Controls - Accessories Connector is a versatile component designed for use in various electronic systems.

  • Manufacturer: Molex, LLC
  • Series: 121012
  • Package: bulk
  • Quantity: 200 pieces
  • Accessory Type: connector
  • Compatibility: a wide range of products
  • Standard Package: 200 pieces
  • ECCN: EAR99
  • Brand: Molex, LLC
  • Status: active

You May Also Be Interested in

Weidmuller
UR20-PF-I
Need more? Email Us
Phoenix Contact
POTENTIOMEMTER
Need more? Email Us
Advantech Corp
I/O MODULE 32 DIGITAL 10-30V
Need more? Email Us
Weidmuller
I/O Modules UR20-FBC-EC
Need more? Email Us
Littelfuse Inc.
TVS DIODE
Need more? Email Us
Molex, LLC
BAS202 NERA 2FIX.SA CURUS BRAD E
Need more? Email Us
Omron
CONTRLR DIGITAL RS-485 STANDARD
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
Littelfuse Inc.
LINE-TERMINATION COVER SCREENED
Lowest to $31.0295

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess