EN
  • EN
  • DE

2942137

Part No 2942137
Manufacturer Phoenix Contact
Catalog Industrial Controls Accessories
Description POTENTIOMEMTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Phoenix Contact
Series EMG
Package Bulk
Product Status Active
Accessory Type Potentiometer
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1225806-2942137
Ultra Librarian 3D Model Ultra Librarian 2942137 CAD Model

Description

The EMG series potentiometer is a high-quality accessory for industrial automation and controls.

  • Product: EMG series Potentiometer
  • Applications: Industrial Automation and Controls
  • Package: Bulk
  • Quantity per Package: 1 pc
  • Manufacturer: Phoenix Contact
  • ECCN: EAR99
  • Market Status: Active

You May Also Be Interested in

Advantech Corp
I/O MODULE 32 DIGITAL 10-30V
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
Panasonic
FP2SH EP-ROM
Need more? Email Us
Omron
SHORTING BAR FOR G7OD OUT BLOCK
Lowest to $2.0233
Molex, LLC
BAS202 NERA 2FIX.SA CURUS BRAD E
Need more? Email Us
Molex, LLC
MICRO BASE 3 POLE+EARTH
Need more? Email Us
Panasonic
TERMINAL COVER
Lowest to $8.5160
Phoenix Contact
FLKM20-AB/1769/OF8C/AN/BFI
Need more? Email Us
Red Lion Controls
FORM-C LIMIT OUTPUT RELAY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess