EN
  • EN
  • DE

114020B02M140

Part No 114020B02M140
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Mc 4P Mfe 14M 18/4 Pur
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073390-114020B02M140
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 114020B02M140 CAD Model

Description

The 114020B02M140 is a Micro-Fit 3.0 Connector Header manufactured by Molex, LLC. It is a crucial component for providing reliable power and signal connections in a wide array of electronic applications. The Micro-Fit 3.0 connector system is designed to offer high current carrying capacity in a compact form factor, making it ideal for applications where space is limited but performance is essential.

Applications

  • Power Supplies
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Equipment
  • Telecommunications Equipment
  • Data Communication Systems
  • Medical Devices

Features

  • Micro-Fit 3.0 Connector System: Compact design with high current carrying capability.
  • Header Configuration: Designed for PCB mounting.
  • Positive Locking: Provides a secure connection to prevent accidental disconnections.
  • Polarization: Ensures correct mating orientation.
  • Durable Construction: Built to withstand harsh environments and repeated mating cycles.
  • High Temperature Material: Suitable for high-temperature applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable Connection: Positive locking and durable construction ensure a secure and reliable connection.
  • Compact Design: Micro-Fit 3.0 system allows for high-density packaging.
  • Easy Installation: Designed for easy mounting on PCBs.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Improved System Performance: Reliable connection ensures optimal signal and power transmission.
  • Reduced Downtime: Secure connections prevent accidental disconnections and reduce downtime.

Additional Details

The 114020B02M140 is typically a 2-circuit header with a 3.0mm pitch. The specific details, such as the material, plating, and operating temperature range, can be found in the manufacturer's datasheet. The connector is designed to mate with corresponding Micro-Fit 3.0 receptacles to create a complete connection system. It is essential to consult the datasheet for accurate and detailed specifications before using this connector in a circuit design. The connector is designed to provide reliable performance in demanding applications.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess