EN
  • EN
  • DE

DB106-BP

Part No DB106-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 800V 1A DB-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-1
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1490968-DB106-BP
Ultra Librarian 3D Model Ultra Librarian DB106-BP CAD Model

Description

N

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess