EN
  • EN
  • DE

MP925-15.0K-1%

Part No MP925-15.0K-1%
Manufacturer Caddock Electronics Inc.
Catalog Through Hole Resistors
Description RES 15K OHM 25W 1% TO220 / Res Power Film 15K Ohm 1% 2.25/25W -20ppm/°C to 80ppm/°C Molded TO-220 RDL Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Caddock Electronics Inc.
Series Kool-PakMP900
Packaging Tube
Resistance (Ohms) 15k
Tolerance ±1%
Power (Watts) 25W
Composition Thick Film
Features Moisture Resistant, Non-Inductive
Temperature Coefficient -20/ +80ppm/°C
Operating Temperature Range -55°C ~ 150°C
Package TO-220-2
Manufacturer Package TO-220
Dimension 0.410" L x 0.125" W (10.41mm x 3.18mm)
Height - Seated (Maximum) 0.650" (16.52mm)
Number of Terminations 2
Win Source Part Number 789215-MP925-15.0K-1%
Popularity Medium
Supply and Demand Status Balance
Family Name MP900
Introduction Date October 22, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MP925-15.0K-1% CAD Model

Description

The Caddock Electronics Inc. MP925-15.0K-1% is a thick film resistor that has a power (watts) of 25W and a resistance (ohms) of 15k.

  • Series: Kool-PakMP900
  • Package: TO-220-2
  • Tolerance: ±1%
  • Temperature Coefficient: -20/ +80ppm/°C
  • Features: Moisture Resistant, Non-Inductive
  • Packaging: Tube
  • Dimensions: 0.410" L x 0.125" W (10.41mm x 3.18mm)
  • Height - Seated (Maximum): 0.650" (16.52mm)
  • Supply and Demand Status: Balance
  • Alternative Parts: PWR221T-30-1502F
  • Introduction Date: October 22, 2004
  • Country of Manufacture: United States of America
  • Estimated EOL Date: 2028
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.8833
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1725 $64.3450
5+ $26.3975 $131.9875
7+ $25.5729 $179.0103
10+ $24.7482 $247.4820
13+ $23.9235 $311.0055
17+ $21.4484 $364.6228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess