EN
  • EN
  • DE

MAX3421EVKIT-1+

Part No MAX3421EVKIT-1+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR MAX3421E / MAX3421 Evaluation Kit1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, USB 2.0 Host/Controller
Embedded Yes, MCU, 8-Bit
Utilized IC / Part MAX3421E
Primary Attributes Full Speed (12Mbps), SPI Interface
Secondary Attributes MAX3420E Provided On-Board as a Test Peripheral
Supplied Contents Board(s)
Win Source Part Number 770991-MAX3421EVKIT-1+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3421
Introduction Date December 01, 2006
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3421EVKIT-1+ CAD Model

Description

MAX3421EVKIT-1+ Evaluation Kit by Maxim Integrated

The MAX3421EVKIT-1+ from Maxim Integrated is a comprehensive evaluation kit designed to provide designers with a convenient platform for testing and developing applications using the MAX3421E USB peripheral/host controller with SPI interface. This versatile controller chip enables USB connectivity to SPI-based microcontrollers, making it an ideal solution for adding USB functionality to a wide range of electronic products.

The evaluation kit includes the MAX3421E stand-alone USB peripheral/host controller, which is capable of functioning as a USB device or host in accordance with the USB specification v2.0. Its versatility is enhanced by the onboard jumper settings, which allow for easy configuration and switching between various modes and settings.

One of the key features of the MAX3421EVKIT-1+ is its user-friendly design. It comes with a preprogrammed microcontroller that manages the USB protocol, so developers can focus on the application-specific aspects of their design without getting bogged down by USB intricacies. Additionally, the kit is equipped with a host of input and output peripherals, including buttons, LEDs, and connectors, to simulate and test various USB operations and events.

The evaluation kit is also accompanied by a comprehensive set of documentation and software tools. This includes example code, detailed schematics, and datasheets that provide invaluable resources for developers to jumpstart their design process. The MAX3421E's SPI interface facilitates easy integration with the majority of microcontroller development boards, ensuring a smooth design experience.

For those looking to expand their product's capabilities with USB host or peripheral functions, the MAX3421EVKIT-1+ offers a robust and flexible development environment. Whether it's for prototyping or educational purposes, this evaluation kit serves as an excellent starting point for exploring the capabilities of the MAX3421E USB controller.

With its ease of use, extensive support materials, and ability to handle complex USB tasks, the MAX3421EVKIT-1+ from Maxim Integrated is an invaluable tool for engineers and designers looking to harness the power of USB in their next project.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess