EN
  • EN
  • DE

2-1932300-5

Part No 2-1932300-5
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SODIMM 204POS R/A SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Box
Connector Style SODIMM
Number of Positions 204
Memory Type DDR3 SDRAM
Mounting Surface Mount, Right Angle
Features Board Guide
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number 1932300
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 150
Win Source Part Number 1332015-2-1932300-5
Ultra Librarian 3D Model Ultra Librarian 2-1932300-5 CAD Model

Description

The TE Connectivity AMP Connectors 1332015-2-1932300-5 is a DDR3 SDRAM inline module socket with 204 positions and a surface mount, right angle mounting style.

  • Type: DDR3 SDRAM inline module socket
  • Positions: 204
  • Mounting Style: Surface Mount, Right Angle
  • Features: Board Guide
  • Contact Finish: Gold
  • Standard Package: 150
  • Connector Style: SODIMM
  • Mounting Feature: Normal, Standard - Top
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Amphenol
DDR4 288P SMT ASSY / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS R/A SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $16.8405
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
Lowest to $6.4917
TE Connectivity
DDR4 SODIMM 260P 5.2H STD / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.4157
TE Connectivity
DDR5 DIMM BLACK HSG AND BLACK LA
Lowest to $11.0056
TE Connectivity
DDR4 SODIMM 260P 5.2H RVS
Need more? Email Us
TE Connectivity
CONN SKT MINIDIMM 244POS R/A SMD / 244 Position MiniDIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess