EN
  • EN
  • DE

TPS79933QDDCRQ1

Part No TPS79933QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA, LOW QUIESCENT CURRENT, ULTRA-LOW NOISE HIGH PSRR, LOW DROPOUT, LINEAR REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.16V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB ~ 38dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 1273657-TPS79933QDDCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS79933-Q1
Introduction Date June 05, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS79933QDDCRQ1 CAD Model

Description

Product Overview: TPS79933QDDCRQ1 from Texas Instruments

The TPS79933QDDCRQ1 is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a stable and reliable power supply with a low dropout voltage and low quiescent current.

Key Features

  • Output Voltage: The TPS79933QDDCRQ1 offers a fixed output voltage of 3.3V, which is suitable for a wide range of applications that require a regulated 3.3V supply.
  • High Accuracy: It boasts an impressive output voltage accuracy of 2%, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Dropout Voltage: With a very low dropout voltage of just 40mV at 200mA, it ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • Low Quiescent Current: The device features a low quiescent current of 40µA, which is beneficial for power-sensitive applications and helps extend battery life.
  • Thermal and Overcurrent Protection: The regulator includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system from damage due to excessive temperatures or current loads.
  • Stable with Low ESR Capacitors: The TPS79933QDDCRQ1 is stable with ceramic capacitors, which have low equivalent series resistance (ESR), thereby providing flexibility in the choice of output capacitors.

Applications

The robust performance and high reliability of the TPS79933QDDCRQ1 make it an excellent choice for various applications, including:

  • Automotive infotainment and telematics
  • Power supplies for sensors and microcontrollers
  • Industrial control systems
  • Portable and battery-powered equipment

Package and Quality

The TPS79933QDDCRQ1 comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is qualified for automotive applications, adhering to the AEC-Q100 standard, which ensures that the component meets the reliability requirements for automotive electronics.

In conclusion, the TPS79933QDDCRQ1 by Texas Instruments is a versatile and dependable voltage regulator that delivers consistent performance for a variety of demanding applications. Its combination of low dropout voltage, high accuracy, and protection features makes it a prime choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5465 $51.9175
200+ $0.5119 $102.3800
305+ $0.4946 $150.8530
435+ $0.4601 $200.1435
565+ $0.4428 $250.1820
710+ $0.4255 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess