EN
  • EN
  • DE

0529011474

Part No 0529011474
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN RCPT 140POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer Molex, LLC
Series SlimStack 52901
Package Reel - TR
Mounting Surface Mount
Family Name 052901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 052901-1474, WM8919TR, WM8919DKR-ND, 529011474, WM8919DKR, 52901-1474-TR110, WM8919DKRINACTIVE, 52901-1474, WM8919CT
Quantity per package 440
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907300-0529011474
Ultra Librarian 3D Model Ultra Librarian 0529011474 CAD Model

Description

The Molex 529011474 is a Micro-Lock Plus Wire-to-Board Connector Housing. It is part of Molex's Micro-Lock Plus connector system, known for its secure locking mechanism and compact design. This specific housing is a single row, 4-circuit connector housing with a pitch of 1.25mm. The Micro-Lock Plus series is designed for high-vibration environments and applications requiring secure connections.

Applications:

  • Consumer Electronics: Used in devices requiring small, secure connections, such as smartphones, tablets, and wearables.
  • Industrial Automation: Suitable for connecting sensors, actuators, and control systems in industrial environments where vibration resistance is critical.
  • Automotive: Employed in automotive electronics for connecting various components in the vehicle.
  • Robotics: Used in robotic systems for secure and reliable connections in demanding applications.
  • Medical Devices: Can be found in medical equipment requiring compact and reliable interconnect solutions.

Features:

  • Compact Design: 1.25mm pitch enables high-density connections in a small footprint.
  • Secure Locking Mechanism: Provides a reliable connection, preventing accidental disconnections due to vibration or shock.
  • Single Row Configuration: Simplifies assembly and routing in applications with limited space.
  • 4 Circuits: Allows for connecting multiple signals or power lines through a single connector.
  • Durable Material: Constructed from high-quality materials to ensure long-term reliability and resistance to harsh environments.

Benefits:

  • Increased Reliability: The secure locking mechanism reduces the risk of connection failures, improving the overall reliability of the device.
  • Space Savings: The compact design allows for more efficient use of space, enabling smaller and lighter products.
  • Ease of Assembly: The single-row configuration simplifies the assembly process, reducing manufacturing time and costs.
  • Improved Performance: The stable connection ensures optimal signal integrity and power delivery.
  • Versatile Applications: Suitable for a wide range of applications, making it a versatile choice for various industries.

Technical Specifications:

  • Pitch: 1.25mm
  • Number of Circuits: 4
  • Row: Single
  • Material: Typically a high-performance plastic
  • Color: Natural (often white or beige)
  • Mates With: Molex Micro-Lock Plus Series terminals and housings

You May Also Be Interested in

Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5384 $79.6152
6+ $21.7752 $130.6512
9+ $21.0949 $189.8541
12+ $20.4146 $244.9752
15+ $19.7343 $296.0145
20+ $17.6923 $353.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
In Stock: 970 pieces Factory Stock: 970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess