EN
  • EN
  • DE

1202300146

Part No 1202300146
Manufacturer Molex, LLC
Catalog Circular Connectors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Molex
Series *
Package Bulk
Base Product Number 120230
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1315339-1202300146
Ultra Librarian 3D Model Ultra Librarian 1202300146 CAD Model

Description

The Molex 1202300146 is a circular connector designed for robust industrial applications, providing reliable power and signal connections in harsh environments. This connector is part of Molex's extensive range of industrial interconnect solutions, known for their durability and performance in demanding conditions. It ensures secure and stable connections, reducing downtime and enhancing overall system reliability.

Applications:

  • Industrial automation equipment
  • Robotics
  • Heavy machinery
  • Transportation systems
  • Outdoor lighting

Features:

  • Circular connector design
  • Durable construction for harsh environments
  • Secure locking mechanism
  • High pin count for versatile connectivity
  • IP67 rated for water and dust resistance

Benefits:

  • Ensures reliable power and signal transmission in industrial settings
  • Reduces downtime due to robust construction and secure connections
  • Provides versatile connectivity options with high pin count
  • Protects against water and dust ingress with IP67 rating
  • Suitable for use in outdoor and harsh environments

Technical Specifications (Typical):

  • Connector Type: Circular
  • Number of Pins: Varies (check datasheet for specific configuration)
  • IP Rating: IP67
  • Operating Temperature: -40°C to +85°C
  • Voltage Rating: Varies (check datasheet for specific configuration)
  • Current Rating: Varies (check datasheet for specific configuration)

The Molex 1202300146 circular connector is designed with a robust housing material, typically made of high-grade plastic or metal, to withstand mechanical stress and environmental factors. Its secure locking mechanism prevents accidental disconnections, ensuring continuous operation. The IP67 rating guarantees protection against dust and water immersion, making it suitable for outdoor and washdown applications. The connector is available in various pin configurations to accommodate different signal and power requirements. It is also designed for easy installation and maintenance, reducing labor costs. This connector is an ideal solution for applications requiring reliable and durable connectivity in demanding industrial environments.

You May Also Be Interested in

ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
Fintek
Lowest to $1.1435
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG FMALE 2POS GOLD CRIMP / 2 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess