EN
  • EN
  • DE

0522070785

Part No 0522070785
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC FPC TOP 7POS 1.00MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features Position Connector
Manufacturer Molex, LLC
Series Easy-On 52207
Package Reel - TR
Part Status Obsolete
Family Name 052207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 0522070785-C, 052207-0785, 52207-0785-ND, 522070785-C, 52207-0719, 522070785, 52207-0785, 0522070785-ND, 052207-0785-C, WM9199CT, 52207-0785-C, WM9199TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856408-0522070785
Ultra Librarian 3D Model Ultra Librarian 0522070785 CAD Model

Description

The Molex Easy-On 52207 856408-0522070785 is an obsolete electronic component that is widely used in various electronic devices.

  • Supply and Demand Status: limited
  • Feature: position connector
  • Package: reel - TR
  • Quantity per package: 1000

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.1186
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
TE Connectivity
FLEX CABLE - AFH22T/AE22/AFH22T / 22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $2.7149
Molex, LLC
15266-0213 Molex FFC / FPC Jumper Cables PREMO-FLEX 0.50 JMPR LGT 127 TYPEA 20CKT datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE13T/AF13/AFE13T / 13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess