EN
  • EN
  • DE

T92HP7D1X-12

Part No T92HP7D1X-12
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE DPST 50A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Packaging Tray
Part Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 50 A
Switching Voltage 600VAC - Max
Load - Max Switching 30000VA
Coil Current 139.5 mA
Coil Type Non Latching
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 25 ms
Release Time 25 ms
Operating Temperature -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency UR
Relay Type General Purpose
Coil Resistance 86 Ohms
Base Product Number T92HP
Ultra Librarian 3D Model Ultra Librarian T92HP7D1X-12 CAD Model

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $1.9500
TE Connectivity
Telecom Rel DPDT (2 Form C) Surf
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
Lowest to $34.6783
Omron
RELAY GEN PURPOSE SPDT 2A 12V
Lowest to $8.7970
Panasonic
RELAY SOCKET 5 POS THROUGH HOLE
Need more? Email Us
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9293 $73.9293
2+ $60.6599 $121.3198
3+ $58.7643 $176.2929
4+ $56.8687 $227.4748
5+ $54.9731 $274.8655
7+ $49.2862 $345.0034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess