EN
  • EN
  • DE

HMA81GU7MFR8N-UHT0

Part No HMA81GU7MFR8N-UHT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946716-HMA81GU7MFR8N-UHT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU7MFR8N-UHT0 CAD Model

Description

The HMA81GU7MFR8N-UHT0 is an 8GB DDR4 2400MHz Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This memory module is designed for desktop computers and entry-level servers, offering a balance of performance and affordability. UDIMMs do not feature the register found on RDIMMs, making them suitable for systems that don't require the enhanced stability of registered memory. The 'UHT0' likely relates to manufacturing batch or a specific testing standard.

Applications

  • Desktop Computers: Widely used in consumer and business desktop PCs for everyday tasks, including web browsing, office applications, and multimedia consumption.
  • Entry-Level Servers: Suitable for basic server applications that don't require the data integrity provided by ECC memory.
  • Gaming PCs: Provides sufficient memory for many modern gaming titles, improving frame rates and reducing stuttering.
  • Home Theater PCs (HTPCs): Used in HTPCs for smooth playback of high-definition video content and running streaming services.
  • Small Form Factor (SFF) PCs: Compatible with small form factor PCs where space is limited.

Features

  • 8GB Capacity: Offers ample memory for running multiple applications and handling moderate workloads.
  • DDR4 Technology: Delivers faster data transfer speeds and improved energy efficiency compared to older DDR3 memory.
  • 2400MHz Speed: Operates at a frequency of 2400MHz, contributing to snappier system responsiveness.
  • Unbuffered DIMM (UDIMM): Designed for use in systems that don't require registered memory.
  • Power Efficiency: DDR4 memory consumes less power and generates less heat than previous generations.

Benefits

  • Improved Performance: Faster data transfer rates and higher memory capacity result in improved system performance and responsiveness.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to improve the performance of older systems.
  • Easy Installation: Can be easily installed in compatible desktop computers and entry-level servers.
  • Increased Productivity: Enables users to complete tasks more quickly and efficiently.

Technical Specifications

The HMA81GU7MFR8N-UHT0 operates at a standard voltage of 1.2V, consistent with DDR4 specifications. It is designed to meet JEDEC standards for DDR4 UDIMM modules. The module features a 288-pin DIMM interface and typically supports timings around CL17. It is RoHS compliant, meaning it does not contain hazardous substances. Specific details regarding the 'UHT0' designation would require additional documentation.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess