EN
  • EN
  • DE
  • IT

RA30H1317M-101

Part No RA30H1317M-101
Manufacturer Mitsubishi
Catalog Custom Parts (N - R)
Description MITSUBISHI 2020+RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1229440-RA30H1317M-101
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RA30H1317M-101 CAD Model

Description

The Mitsubishi RA30H1317M-101 is a 30-watt RF power amplifier module designed for VHF band applications, specifically in the 135-175 MHz range. It's commonly used in mobile radio transceivers and other communication equipment requiring reliable and efficient RF power amplification. This module integrates a high-gain amplifier stage with impedance matching circuitry to provide optimal performance.

Applications:

  • Mobile Radio Transceivers: Power amplification in VHF mobile radio systems.
  • Land Mobile Radio (LMR): Used in base stations and mobile units for LMR applications.
  • Amateur Radio: Employed in amateur radio transmitters for VHF band operation.
  • Industrial Radio Communication: Used in industrial wireless communication systems.
  • Public Safety Radio: Incorporated into public safety communication equipment.

Features:

  • 30-Watt Output Power: Provides sufficient power for reliable communication.
  • VHF Band Operation: Designed for operation in the 135-175 MHz frequency range.
  • High Gain: Offers high gain for efficient signal amplification.
  • Integrated Matching Circuitry: Simplifies circuit design and optimizes performance.
  • Compact Module: Small size for easy integration into various systems.

Benefits:

  • Extended Communication Range: 30W output power enables reliable communication over longer distances.
  • Simplified Design: Integrated matching circuitry reduces the need for external components.
  • Efficient Power Amplification: High gain and efficient design minimize power consumption.
  • Reliable Performance: Designed for reliable performance in demanding environments.
  • Reduced Size and Weight: Compact module simplifies system integration and reduces overall size.

Additional Details:

The RA30H1317M-101 requires a stable power supply and proper heat sinking to dissipate heat generated during operation. The input signal level must be within the specified range to avoid distortion and damage to the module. Detailed specifications, including voltage and current ratings, gain, and efficiency, are available in the product datasheet. Proper impedance matching is essential for optimal performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Pericom
Lowest to $1.6087
National Semiconductor (TI)
Need more? Email Us
Intel
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Princeton
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess