EN
  • EN
  • DE

RA07M4452M-101

Part No RA07M4452M-101
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1012285-RA07M4452M-101
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA07M4452M-101 CAD Model

Description

The RA07M4452M-101 is a 7-Watt RF MOSFET Power Amplifier Module manufactured by Mitsubishi Electric. This module is designed for use in radio communication equipment, particularly in the VHF and UHF bands. It is characterized by its high efficiency, high gain, and excellent linearity, making it suitable for demanding applications in professional and consumer radio systems.

Applications:

  • VHF/UHF Radios: Used as a final-stage amplifier in handheld and mobile VHF/UHF radios.
  • Amateur Radio Transmitters: Employed in amateur radio transmitters for achieving desired output power levels.
  • Wireless Communication Systems: Utilized in wireless communication systems, such as cordless phones and wireless data terminals.
  • Industrial Radio Equipment: Integrated into industrial radio equipment for remote control and data telemetry.
  • Medical Telemetry: Used in medical telemetry devices for transmitting patient data wirelessly.

Features:

  • 7-Watt Output Power: Delivers a stable 7-watt RF output power at specified frequencies.
  • MOSFET Technology: Utilizes MOSFET technology for high efficiency and linearity.
  • High Gain: Provides high gain, reducing the need for multiple amplifier stages.
  • Internal Matching Circuitry: Incorporates internal matching circuitry for simplified impedance matching.
  • Compact Size: Features a compact design for easy integration into radio equipment.

Benefits:

  • High Efficiency: Maximizes battery life in portable radio equipment.
  • Excellent Linearity: Minimizes signal distortion and spurious emissions.
  • Ease of Use: Simplifies the design process with internal matching circuitry.
  • Reliability: Offers stable and reliable operation in demanding environments.
  • Cost-Effectiveness: Provides a cost-effective solution for RF power amplification.

Additional Details:

The RA07M4452M-101 operates with a supply voltage typically around 12.5V. It is designed to operate in the VHF/UHF frequency bands, generally between 400 MHz and 520 MHz. The module is typically supplied in a metal package for efficient heat dissipation. It is designed to be mounted on a heat sink for proper thermal management. Input and output impedance are typically 50 ohms. It is commonly used with appropriate filters and matching networks to optimize performance and meet regulatory requirements. The device features robust protection circuits to withstand over-voltage and over-temperature conditions.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TURCK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Microchip Technology
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess