EN
  • EN
  • DE

M66222FP

Part No M66222FP
Manufacturer Mitsubishi
Catalog Misc Products
Description 128 x 8-BIT x 2 MAIL-BOX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829370-M66222FP
Ultra Librarian 3D Model Ultra Librarian M66222FP CAD Model

Description

The M66222FP is an integrated circuit manufactured by Mitsubishi Electric. Based on available information, it's likely a switch-mode power supply (SMPS) controller or a DC-DC converter controller. These ICs are essential for efficiently converting voltage levels in electronic devices.

Applications

  • Power Supplies: Regulating voltage in various power supply designs.
  • DC-DC Converters: Controlling the output voltage of DC-DC converters.
  • Battery Chargers: Managing the charging process of batteries.
  • LED Lighting: Powering and controlling LEDs in lighting applications.
  • Consumer Electronics: Used in devices like laptops, mobile phones, and other portable electronics.

Features

  • PWM Control: Uses pulse-width modulation (PWM) for efficient voltage regulation.
  • Over-Voltage Protection: Protects the circuit from excessive voltage levels.
  • Over-Current Protection: Limits the current to prevent damage from overloads.
  • Under-Voltage Lockout (UVLO): Shuts down the IC when the input voltage is too low.
  • Soft-Start: Gradually increases the output voltage to prevent inrush current.
  • Adjustable Frequency: Allows adjusting the switching frequency for optimized performance.

Benefits

  • High Efficiency: Converts voltage with minimal power loss.
  • Stable Output Voltage: Provides a regulated and stable output voltage.
  • Protection Features: Protects the circuit from various fault conditions.
  • Simplified Design: Integrates many control functions into a single IC.
  • Compact Size: Reduces the size and cost of power supply circuits.

Additional Details

The exact voltage and current ratings, switching frequency range, and protection thresholds would be detailed in the M66222FP datasheet. It is packaged in a surface-mount package. Careful attention must be paid to external component selection, such as inductors and capacitors, to ensure optimal performance and stability of the power supply circuit. Consulting the datasheet and application notes is critical for designing a reliable power supply.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess