EN
  • EN
  • DE

DSA-242MA

Part No DSA-242MA
Manufacturer Mitsubishi
Catalog Gas Discharge Tube Arresters (GDT)
Description DIA SURGE SUPPRESSOR (DSS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1169788-DSA-242MA
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSA-242MA CAD Model

Description

The DSA-242MA is a gas discharge tube (GDT) surge arrester manufactured by Mitsubishi Materials. GDTs are designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power surges, and other transient events. They provide a low-impedance path to ground when a voltage exceeds a specified threshold, diverting the surge current away from the protected equipment.

Applications

  • Telecommunications equipment: Protection of telephone lines, modems, and network interfaces from lightning-induced surges.
  • Power supplies: Safeguarding power supplies from voltage spikes and surges on the AC power line.
  • Data lines: Protection of data transmission lines, such as RS-485 and Ethernet, from transient overvoltages.
  • Industrial control systems: Protecting programmable logic controllers (PLCs), sensors, and other sensitive equipment in industrial environments.
  • Security systems: Surge protection for security cameras, alarm systems, and access control systems.
  • Outdoor lighting: Protecting LED lighting fixtures and drivers from lightning strikes and power surges.

Features

  • High surge current capability: Capable of handling large surge currents without degradation, ensuring reliable protection.
  • Low capacitance: Minimizes signal distortion and insertion loss in high-frequency circuits.
  • Fast response time: Quickly responds to voltage surges, diverting the current to ground before it can damage protected equipment.
  • High insulation resistance: Provides excellent isolation between the protected circuit and ground, preventing leakage currents.
  • Compact size: Allows for easy integration into various types of equipment.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, minimizing environmental impact.

Benefits

  • Protection against voltage surges: Prevents damage to sensitive electronic equipment caused by lightning strikes, power surges, and other transient events.
  • Improved system reliability: Enhances the reliability and longevity of electronic systems by protecting them from overvoltages.
  • Reduced downtime: Minimizes downtime due to equipment failures caused by surges.
  • Cost savings: Avoids costly repairs and replacements of damaged equipment.
  • Enhanced safety: Protects personnel from electrical hazards caused by surges.
  • Compliance with safety standards: Helps equipment manufacturers meet safety standards and regulatory requirements.

Additional Details

The DSA-242MA features a specific impulse discharge voltage, determining the voltage at which the GDT will start to conduct. The surge current rating specifies the maximum surge current the GDT can withstand. Its capacitance is typically low to minimize signal interference. Proper grounding is crucial for effective surge protection. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Littelfuse Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Littelfuse Inc.
GDT 3000V 3KA 2 POLE TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess