EN
  • EN
  • DE

AD7402-8BRIZ

Part No AD7402-8BRIZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit, Isolated Sigma-Delta Modulator | IC MODULATOR 16BIT 39K 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Modulator
Resolution (Bits) 16 b
Sampling Rate (Per Second) 39K
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC-IC
Family Part Number AD7402
Manufacturer Pack Quantity 80
MSL Level 3 (168 Hours)
Win Source Part Number 1137174-AD7402-8BRIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7402-8BRIZ CAD Model

Description

Product Overview: AD7402-8BRIZ by Analog Devices Inc.

The AD7402-8BRIZ is a high-performance, second-order, sigma-delta (Σ-Δ) modulator that converts an analog input signal into a high-speed, single-bit data stream. Manufactured by Analog Devices Inc., this integrated circuit (IC) is part of their precision signal processing product line, specifically designed for applications requiring high dynamic range and robust noise performance.

This modulator features a wide analog input bandwidth and operates over a wide supply voltage range, making it suitable for a diverse array of industrial and instrumentation applications. It is capable of providing a direct interface to a microprocessor or DSP through its serial interface, simplifying system design and reducing time-to-market for product developers.

Key Features:

  • Isolated Sigma-Delta Modulator: The AD7402-8BRIZ is designed with Analog Devices' iCoupler® technology, providing galvanic isolation between the input signal and the output data stream, enhancing system safety and signal integrity.
  • High Resolution: With its 16-bit resolution and a modulator output that oversamples the input signal, the AD7402-8BRIZ delivers precise data conversion, ensuring accurate representation of the original signal.
  • Wide Input Bandwidth: This device supports a wide analog input bandwidth, making it versatile for capturing high-frequency signals without compromising the quality of the signal conversion.
  • Robust Noise Performance: The modulator's inherent noise rejection capabilities make it an ideal choice for noisy industrial environments where maintaining signal fidelity is critical.
  • Simple Digital Interface: The serial interface of the AD7402-8BRIZ is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for straightforward integration with existing digital systems.
  • Wide Operating Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The AD7402-8BRIZ is ideal for a wide range of applications, including:

  • Industrial Process Control
  • Motor Control Feedback Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Isolated Sensor Interfaces

In summary, the AD7402-8BRIZ from Analog Devices Inc. is a sophisticated sigma-delta modulator that provides high-resolution, isolated analog-to-digital conversion, suitable for demanding applications that require high accuracy and isolation in signal processing.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0912 $50.4560
13+ $8.2799 $107.6387
19+ $8.0212 $152.4028
26+ $7.7624 $201.8224
34+ $7.5037 $255.1258
45+ $6.7275 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,348 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess