EN
  • EN
  • DE

TCP-2-20-1+

Part No TCP-2-20-1+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 360570-TCP-2-20-1+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCP-2-20-1+ CAD Model

Description

The TCP-2-20-1+ is a coaxial transmission line transformer, designed and manufactured by Mini-Circuits. This device is primarily used for impedance matching and balanced-to-unbalanced signal conversion (balun) across a wide range of applications. As a passive component, it relies on coaxial cable and ferrite core construction to achieve its electrical characteristics.

Applications

  • RF Communications Systems: Impedance matching in transceiver circuits.
  • Broadcast Equipment: Signal distribution and impedance transformation.
  • Test and Measurement: Enhancing accuracy in signal analysis and generation.
  • Satellite Communications: Down-conversion and signal processing.
  • Wireless Networking: Connecting balanced antennas to unbalanced circuits.

Features

  • Impedance Matching: Provides a specific impedance transformation ratio.
  • Balanced-to-Unbalanced Conversion: Converts signals between balanced and unbalanced formats.
  • Wide Frequency Bandwidth: Operates effectively over a broad frequency spectrum.
  • Low Insertion Loss: Minimizes signal attenuation during transmission.
  • Compact Footprint: Small physical size allows for high-density circuit designs.
  • High Isolation: Prevents unwanted signal leakage between ports.
  • Robust Design: Built to withstand demanding operational conditions.

Benefits

  • Optimized Signal Transfer: Reduces signal reflections and maximizes power transfer.
  • Improved System Efficiency: Minimizes signal losses, enhancing overall performance.
  • Simplified Integration: Facilitates connection of circuits with differing impedance requirements.
  • Increased Reliability: Durable construction ensures consistent and reliable performance.
  • Enhanced Signal Quality: Reduces signal distortion and noise.
  • Cost-Effective Solution: Provides an efficient solution for signal conversion and impedance matching.
  • Versatile Application: Suited for diverse RF and microwave applications.

Additional Details

The TCP-2-20-1+ offers a 2:1 impedance ratio transformation, typically from 50 ohms to 100 ohms or vice-versa, depending on the configuration. Key specifications, including frequency range, insertion loss, return loss, and isolation, are detailed in the Mini-Circuits datasheet for this part number. The internal construction consists of a carefully wound coaxial cable around a ferrite core to achieve the desired electrical properties. The component is designed for surface mount applications.

Consult the Mini-Circuits datasheet for detailed information regarding operating temperature range, maximum input power, and recommended mounting procedures. Proper impedance matching is crucial for optimal performance, and adequate grounding techniques should be employed to minimize noise and maximize isolation. This type of transformer is commonly used for connecting unbalanced RF sources, such as signal generators, to balanced loads like differential amplifiers or antennas.

You May Also Be Interested in

Broadcom Limited
Lowest to $14.3682
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $693.6122
Mini-Circuits
Lowest to $9.5370
Broadcom Limited
Lowest to $15.3419
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess